ISL9003A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200mO.
The ISL9003A has a very high PSRR of 90dB and output noise is 20µVRMS (typical). When coupled with a no load quiescent current of 31µA (typical), and 0.5µA shutdown current, the ISL9003A is an ideal choice for portable wireless equipment.
The ISL9003A comes in many fixed voltage options with ±1.8% output voltage accuracy over temperature, line and load. Other output voltage options are available on request.
IC REG LINEAR 2.8V 150MA 6UTDFN Product overview: ISL9003AIRUJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9003AIRUJZ-T can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.8V, 0.4V Dropout, PMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-UTDFN (1.6x1.6)
IC REG LINEAR 2.8V 150MA 6UTDFN
LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE HI 2 80V SC-7
FIXED POSITIVE LDO REGULATOR, 2.
IC,VOLT REGULATOR,FIXED,+2.8
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9003AIRUJZ-T | 776-ISL9003AIRUJZ-T | ISL9003AIRUJZ-T | 20-ISL9003AIRUJZ-TTR-ND | ISL9003AIRUJZ-T | ISL9003AIRUJZ-T | ISL9003AIRUJZ-T | 29M7136 |
| Product Name | Low Noise LDO with Low IQ, High PSRR | 2.8V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Ic,volt Regulator,fixed,+2.8V,cmos,llcc,6Pin,plastic Rohs Compliant Renesas | |
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | SC-70; Other; DFN | Other; Tape & Reel (TR) | Other; uTDFN | Other; 6-UFDFN Exposed Pad | ||||
| Output Voltage | 1.5 to 3.3 volts | 2.8 volts | 2.8 volts | 2.8 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts |