Renesas Electronics Corporation Low Noise LDO with Low IQ, High PSRR ISL9003AIEMZ-T

Description
ISL9003A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200mO. The ISL9003A has a very high PSRR of 90dB and output noise is 20µVRMS (typical). When coupled with a no load quiescent current of 31µA (typical), and 0.5µA shutdown current, the ISL9003A is an ideal choice for portable wireless equipment. The ISL9003A comes in many fixed voltage options with ±1.8% output voltage accuracy over temperature, line and load. Other output voltage options are available on request.
Request a Quote Datasheet
Description
ISL9003A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200mO. The ISL9003A has a very high PSRR of 90dB and output noise is 20µVRMS (typical). When coupled with a no load quiescent current of 31µA (typical), and 0.5µA shutdown current, the ISL9003A is an ideal choice for portable wireless equipment. The ISL9003A comes in many fixed voltage options with ±1.8% output voltage accuracy over temperature, line and load. Other output voltage options are available on request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise LDO with Low I<sub>Q</sub>, High PSRR - ISL9003AIEMZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Low Noise LDO with Low IQ, High PSRR
ISL9003AIEMZ-T
Low Noise LDO with Low IQ, High PSRR ISL9003AIEMZ-T
ISL9003A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200mO. The ISL9003A has a very high PSRR of 90dB and output noise is 20µVRMS (typical). When coupled with a no load quiescent current of 31µA (typical), and 0.5µA shutdown current, the ISL9003A is an ideal choice for portable wireless equipment. The ISL9003A comes in many fixed voltage options with ±1.8% output voltage accuracy over temperature, line and load. Other output voltage options are available on request.

ISL9003A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200mO.
The ISL9003A has a very high PSRR of 90dB and output noise is 20µVRMS (typical). When coupled with a no load quiescent current of 31µA (typical), and 0.5µA shutdown current, the ISL9003A is an ideal choice for portable wireless equipment.
The ISL9003A comes in many fixed voltage options with ±1.8% output voltage accuracy over temperature, line and load. Other output voltage options are available on request.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9003AIEMZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9003AIEMZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9003AIEMZ-T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
3V 150MA Voltage Regulator IC
776-ISL9003AIEMZ-T
3V 150MA Voltage Regulator IC 776-ISL9003AIEMZ-T
IC REG LINEAR 3V 150MA SC70-5 Product overview: ISL9003AIEMZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9003AIEMZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 150MA SC70-5 Product overview: ISL9003AIEMZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9003AIEMZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ISL9003AIEMZ-T - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.325V Dropout, PMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.325V Dropout, PMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9003AIEMZ-T - 070150-ISL9003AIEMZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9003AIEMZ-T
070150-ISL9003AIEMZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9003AIEMZ-T 070150-ISL9003AIEMZ-T
Manufacturer: Intersil Win Source Part Number: 070150-ISL9003AIEMZ- T Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.325V @ 150mA Operating Supply Current: 40μA to 57μA Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070150-ISL9003AIEMZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.325V @ 150mA
Operating Supply Current: 40μA to 57μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL9003AIEMZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9003AIEMZ-T
PMIC - Voltage Regulators - Linear ISL9003AIEMZ-T
IC REG LINEAR 3V 150MA SC70-5

IC REG LINEAR 3V 150MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9003AIEMZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9003AIEMZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9003AIEMZ-T
IC REG LINEAR 3V 150MA SC70-5

IC REG LINEAR 3V 150MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9003AIEMZ-T
LDO Voltage Regulators ISL9003AIEMZ-T
LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE HI 3 00V SC-7

LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE HI 3 00V SC-7

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number ISL9003AIEMZ-T ISL9003AIEMZ-T-ND 776-ISL9003AIEMZ-T ISL9003AIEMZ-T 070150-ISL9003AIEMZ-T ISL9003AIEMZ-T ISL9003AIEMZ-T ISL9003AIEMZ-T
Product Name Low Noise LDO with Low IQ, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL9003AIEMZ-T PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type SC-70; Other; DFN Other; 5-TSSOP, SC-70-5, SOT-353 Other; Tape & Reel (TR) SC-70; Other; SC70 SC-70; Other; SC-70-5 SC-70; SSOP
Output Voltage 1.5 to 3.3 volts 3 volts 3 volts 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 2.3 to 6.5 volts 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data