ISL9003A is a high performance single low noise, high PSRR LDO that delivers a continuous 150mA of load current. It has a low standby current and is stable with 1µF of MLCC output capacitance with an ESR of up to 200mO.
The ISL9003A has a very high PSRR of 90dB and output noise is 20µVRMS (typical). When coupled with a no load quiescent current of 31µA (typical), and 0.5µA shutdown current, the ISL9003A is an ideal choice for portable wireless equipment.
The ISL9003A comes in many fixed voltage options with ±1.8% output voltage accuracy over temperature, line and load. Other output voltage options are available on request.
Manufacturer: Intersil
Win Source Part Number: 1048914-ISL9003AIEHZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.75V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 40μA to 57μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
LDO Regulator Pos 2.75V 0.15A 5-Pin SC-70 T/R Product overview: ISL9003AIEHZ-T from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.75V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.75V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9003AIEHZ-T can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Fixed Positive LDO Regulator, 2.75V, 0.4V Dropout, PDSO5
IC REG LINEAR 2.75V 150MA SC70-5
LDO Voltage Regulators W/ANNEAL SINGLE LW NOISE HI 2 75V SC-7
IC REG LINEAR 2.75V 150MA SC70-5
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9003AIEHZ-T | 1048914-ISL9003AIEHZ-T | 776-ISL9003AIEHZ-T | ISL9003AIEHZ-T-ND | ISL9003AIEHZ-T | ISL9003AIEHZ-T | ISL9003AIEHZ-T | ISL9003AIEHZ-T |
| Product Name | Low Noise LDO with Low IQ, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - ISL9003AIEHZ-T | 2.75V 0.15A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | SC-70; Other; DFN | SC-70; Other; SC-70-5 | Other; SC | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SC70 | SC-70; SSOP | ||
| Output Voltage | 1.5 to 3.3 volts | 2.75 volts | 2.75 volts | 2.75 volts | 2.75 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts |