Renesas Electronics Corporation Ldo Voltage Regulator; Output Type Renesas ISL9003AIEBZ-T

Description
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator; Output Type Renesas - 65T7350 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator; Output Type Renesas
65T7350
Ldo Voltage Regulator; Output Type Renesas 65T7350
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, Full Reel; Output Type Renesas - 29M7124 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Full Reel; Output Type Renesas
29M7124
Ldo Voltage Regulator, Full Reel; Output Type Renesas 29M7124
LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70 RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 65T7350
Product Name Ldo Voltage Regulator; Output Type Renesas
Input Voltage 2.3 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details