Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)
IC REG LINEAR 2.9V 300MA 8DFN Product overview: ISL9001IRLZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9001IRLZ-T can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.9V 300MA 8DFN
IC REG LINEAR 2.9V 300MA 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9001IRLZ-T-ND | 776-ISL9001IRLZ-T | ISL9001IRLZ-T | ISL9001IRLZ-T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.9V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Enable, Power On Reset |