Renesas Electronics Corporation 2.5V 300MA Voltage Regulator IC ISL9001IRFZ-T

Description
IC REG LINEAR 2.5V 300MA 8DFN Product overview: ISL9001IRFZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9001IRFZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 300MA 8DFN Product overview: ISL9001IRFZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9001IRFZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 300MA Voltage Regulator IC
776-ISL9001IRFZ-T
2.5V 300MA Voltage Regulator IC 776-ISL9001IRFZ-T
IC REG LINEAR 2.5V 300MA 8DFN Product overview: ISL9001IRFZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9001IRFZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 300MA 8DFN Product overview: ISL9001IRFZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9001IRFZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9001IRFZ-T - 922012-ISL9001IRFZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9001IRFZ-T
922012-ISL9001IRFZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9001IRFZ-T 922012-ISL9001IRFZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922012-ISL9001IRFZ-T Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3) Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL9001 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922012-ISL9001IRFZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)
Package: Reel - TR
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL9001
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9001IRFZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9001IRFZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9001IRFZ-T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL9001IRFZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9001IRFZ-T
PMIC - Voltage Regulators - Linear ISL9001IRFZ-T
IC REG LINEAR 2.5V 300MA 8DFN

IC REG LINEAR 2.5V 300MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9001IRFZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9001IRFZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9001IRFZ-T
IC REG LINEAR 2.5V 300MA 8DFN

IC REG LINEAR 2.5V 300MA 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-ISL9001IRFZ-T 922012-ISL9001IRFZ-T ISL9001IRFZ-T-ND ISL9001IRFZ-T ISL9001IRFZ-T
Product Name 2.5V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL9001IRFZ-T Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 8-DFN (2x3) Other; 8-VFDFN Exposed Pad
Output Voltage 2.5 volts 2.5 volts 2.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data