ISL9001A is a high performance Low Dropout linear regulator capable of sourcing 300mA current. It has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr The ISL9001A has a very high PSRR of 90dB and output noise less than 30µVsubRMS/sub. A reference bypass pin allows connection of a noise-filtering capacitor for low-noise and high-PSRR applications. When coupled with a no load quiescent current of 25µA (typical), and 0.1µA shutdown current, the ISL9001A is an ideal choice for portable wireless equipment.brbr The ISL9001A provides a PsubGOOD/sub signal with delay time programmable through an external capacitor. Several different fixed voltage outputs are standard. Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190417-ISL9001AIRNZ
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9001
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: 0.325V at 300mA
Current - Quiescent (Iq): 32μA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)
IC REG LINEAR 3.3V 300MA 8DFN Product overview: ISL9001AIRNZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9001AIRNZ-T can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 300MA 8DFN
IC REG LINEAR 3.3V 300MA 8DFN
IC REG LINEAR 3.3V 300MA 8DFN
LDO Voltage Regulators W/ANNEAL SINGLELDO LW IQ HI PSRR 1 5V
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9001AIRNZ-T | 1190417-ISL9001AIRNZ-T | ISL9001AIRNZ-TTR-ND | 776-ISL9001AIRNZ-T | 391-ISL9001AIRNZ-T | ISL9001AIRNZ-T | ISL9001AIRNZ-T | ISL9001AIRNZ-T |
| Product Name | LDO with Low ISUPPLY, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - ISL9001AIRNZ-T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300MA Voltage Regulator IC | IC REG LINEAR 3.3V 300MA 8DFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DFN | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; DFN | |||
| Output Voltage | 1.5 to 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.1500 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts | 2.3 volts |