ISL9001A is a high performance Low Dropout linear regulator capable of sourcing 300mA current. It has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr The ISL9001A has a very high PSRR of 90dB and output noise less than 30µVsubRMS/sub. A reference bypass pin allows connection of a noise-filtering capacitor for low-noise and high-PSRR applications. When coupled with a no load quiescent current of 25µA (typical), and 0.1µA shutdown current, the ISL9001A is an ideal choice for portable wireless equipment.brbr The ISL9001A provides a PsubGOOD/sub signal with delay time programmable through an external capacitor. Several different fixed voltage outputs are standard. Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.
IC REG LINEAR 2.5V 300MA 8DFN Product overview: ISL9001AIRFZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9001AIRFZ-T can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 804533-ISL9001AIRFZ-
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6.5V
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.4V at 300mA
Current - Quiescent (Iq): 32μA
Part Number Series: ISL9001A
IC REG LINEAR 2.5V 300MA 8DFN
LDO Voltage Regulators W/ANNEAL SINGLELDO LW IQ HI PSRR 1 5V
IC REG LINEAR 2.5V 300MA 8DFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9001AIRFZ-T | 776-ISL9001AIRFZ-T | ISL9001AIRFZ-T-ND | 804533-ISL9001AIRFZ-T | ISL9001AIRFZ-T | ISL9001AIRFZ-T | ISL9001AIRFZ-T |
| Product Name | LDO with Low ISUPPLY, High PSRR | 2.5V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ISL9001AIRFZ-T | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DFN | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Output Voltage | 1.5 to 3.3 volts | 2.9 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 0.3000 amps | 0.1500 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts |