IC REG LINEAR 3V/3V 10DFN Product overview: ISL9000IRMMZ-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9000IRMMZ-T can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2 Output, 3V1, 3V2, PDSO10
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
IC REG LINEAR 3V/3V 10DFN
IC REG LINEAR 3V/3V 300MA 10DFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-ISL9000IRMMZ-T | ISL9000IRMMZ-T | ISL9000IRMMZ-TTR-ND | ISL9000IRMMZ-T | ISL9000IRMMZ-T |
| Product Name | 3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DFN | Other; SOLCC10 | Other; 10-VFDFN Exposed Pad | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 6.5 volts | 6.5 volts |