Renesas Electronics Corporation Dual LDO with Low Noise, Very High PSRR, and Low IQ ISL9000AIRFDZ

Description
ISL9000A is a high performance dual LDO capable of sourcing 300mA current from each output. It has a low standby current and very high PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200mO. The device integrates an individual Power-On-Reset (POR) function for each output. The POR delay for VO2 can be externally programmed by connecting a timing capacitor to the CPOR pin. The POR delay for VO1 is internally fixed at approximately 2ms. A reference bypass pin is also provided for connecting a noise filtering capacitor for low noise and high-PSRR applications. The quiescent current is typically only 42µA with both LDO’s enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard. Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.
Request a Quote Datasheet
Description
ISL9000A is a high performance dual LDO capable of sourcing 300mA current from each output. It has a low standby current and very high PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200mO. The device integrates an individual Power-On-Reset (POR) function for each output. The POR delay for VO2 can be externally programmed by connecting a timing capacitor to the CPOR pin. The POR delay for VO1 is internally fixed at approximately 2ms. A reference bypass pin is also provided for connecting a noise filtering capacitor for low noise and high-PSRR applications. The quiescent current is typically only 42µA with both LDO’s enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard. Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LDO with Low Noise, Very High PSRR, and Low I<sub>Q</sub> - ISL9000AIRFDZ - Renesas Electronics Corporation
Milpitas, CA, USA
Dual LDO with Low Noise, Very High PSRR, and Low IQ
ISL9000AIRFDZ
Dual LDO with Low Noise, Very High PSRR, and Low IQ ISL9000AIRFDZ
ISL9000A is a high performance dual LDO capable of sourcing 300mA current from each output. It has a low standby current and very high PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200mO. The device integrates an individual Power-On-Reset (POR) function for each output. The POR delay for VO2 can be externally programmed by connecting a timing capacitor to the CPOR pin. The POR delay for VO1 is internally fixed at approximately 2ms. A reference bypass pin is also provided for connecting a noise filtering capacitor for low noise and high-PSRR applications. The quiescent current is typically only 42µA with both LDO’s enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard. Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.

ISL9000A is a high performance dual LDO capable of sourcing 300mA current from each output. It has a low standby current and very high PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200mO.
The device integrates an individual Power-On-Reset (POR) function for each output. The POR delay for VO2 can be externally programmed by connecting a timing capacitor to the CPOR pin. The POR delay for VO1 is internally fixed at approximately 2ms. A reference bypass pin is also provided for connecting a noise filtering capacitor for low noise and high-PSRR applications.
The quiescent current is typically only 42µA with both LDO’s enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA.
Several combinations of voltage outputs are standard. Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon request.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9000AIRFDZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9000AIRFDZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9000AIRFDZ-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL9000AIRFDZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9000AIRFDZ
PMIC - Voltage Regulators - Linear ISL9000AIRFDZ
IC REG LINEAR 2V/2.5V 10DFN

IC REG LINEAR 2V/2.5V 10DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL9000AIRFDZ
LDO Voltage Regulators ISL9000AIRFDZ
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 10LD 3X3 5V/

LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 10LD 3X3 5V/

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9000AIRFDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9000AIRFDZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9000AIRFDZ
IC REG LINEAR 2V/2.5V 10DFN

IC REG LINEAR 2V/2.5V 10DFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL9000AIRFDZ ISL9000AIRFDZ-ND ISL9000AIRFDZ ISL9000AIRFDZ ISL9000AIRFDZ
Product Name Dual LDO with Low Noise, Very High PSRR, and Low IQ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 10-VFDFN Exposed Pad
Output Voltage 1.5 to 3.3 volts 2 to 2.5 volts 2 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 2.3 to 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559EB - ODG (Origin Data Global)
Specs
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7139489 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details