Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
IC REG LINEAR 1.5V/2.9V 10DFN
IC REG LINEAR 1.5V/2.9V 10DFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9000AIRBLZ-T-ND | ISL9000AIRBLZ-T | ISL9000AIRBLZ-T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Power On Reset |