Renesas Electronics Corporation 1.5V 1.8V Voltage Regulator IC ISL9000AIRBCZ

Description
IC REG LINEAR 1.5V/1.8V 10DFN Product overview: ISL9000AIRBCZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9000AIRBCZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V/1.8V 10DFN Product overview: ISL9000AIRBCZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9000AIRBCZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1.8V Voltage Regulator IC
776-ISL9000AIRBCZ
1.5V 1.8V Voltage Regulator IC 776-ISL9000AIRBCZ
IC REG LINEAR 1.5V/1.8V 10DFN Product overview: ISL9000AIRBCZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9000AIRBCZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V/1.8V 10DFN Product overview: ISL9000AIRBCZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9000AIRBCZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9000AIRBCZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9000AIRBCZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9000AIRBCZ-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9000AIRBCZ - 040886-ISL9000AIRBCZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9000AIRBCZ
040886-ISL9000AIRBCZ
PMIC - PMIC - Voltage Regulators - Linear - ISL9000AIRBCZ 040886-ISL9000AIRBCZ
Manufacturer: Intersil Win Source Part Number: 040886-ISL9000AIRBCZ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power On Reset Output Current: 300mA, 300mA Output Voltage: 1.5V, 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.5V, 1.8V Dropout Voltage-Max: -, Operating Supply Current: 32μA to 52μA PSRR: -, 90db to 50dB (1kHz to 100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 040886-ISL9000AIRBCZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 300mA, 300mA
Output Voltage: 1.5V, 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.5V, 1.8V
Dropout Voltage-Max: -,
Operating Supply Current: 32μA to 52μA
PSRR: -, 90db to 50dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9000AIRBCZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9000AIRBCZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9000AIRBCZ
IC REG LINEAR 1.5V/1.8V 10DFN

IC REG LINEAR 1.5V/1.8V 10DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL9000AIRBCZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9000AIRBCZ
PMIC - Voltage Regulators - Linear ISL9000AIRBCZ
IC REG LINEAR 1.5V/1.8V 10DFN

IC REG LINEAR 1.5V/1.8V 10DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ISL9000AIRBCZ ISL9000AIRBCZ-ND 040886-ISL9000AIRBCZ ISL9000AIRBCZ ISL9000AIRBCZ
Product Name 1.5V 1.8V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - ISL9000AIRBCZ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tube Other; 10-VFDFN Exposed Pad Other; 10-DFN (3x3)
Output Voltage 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data