Renesas Electronics Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9000AIRBCZ-T

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL9000AIRBCZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL9000AIRBCZ-TTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL9000AIRBCZ-TTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL9000AIRBCZ-T - 070145-ISL9000AIRBCZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL9000AIRBCZ-T
070145-ISL9000AIRBCZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL9000AIRBCZ-T 070145-ISL9000AIRBCZ-T
Manufacturer: Intersil Win Source Part Number: 070145-ISL9000AIRBCZ -T Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power On Reset Output Current: 300mA, 300mA Output Voltage: 1.5V, 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.5V, 1.8V Dropout Voltage-Max: -, Operating Supply Current: 32μA to 52μA PSRR: -, 90db to 50dB (1kHz to 100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070145-ISL9000AIRBCZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 300mA, 300mA
Output Voltage: 1.5V, 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.5V, 1.8V
Dropout Voltage-Max: -,
Operating Supply Current: 32μA to 52μA
PSRR: -, 90db to 50dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5V 1.8V Voltage Regulator IC
776-ISL9000AIRBCZ-T
1.5V 1.8V Voltage Regulator IC 776-ISL9000AIRBCZ-T
IC REG LINEAR 1.5V/1.8V 10DFN Product overview: ISL9000AIRBCZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9000AIRBCZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V/1.8V 10DFN Product overview: ISL9000AIRBCZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9000AIRBCZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ISL9000AIRBCZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL9000AIRBCZ-T
PMIC - Voltage Regulators - Linear ISL9000AIRBCZ-T
IC REG LINEAR 1.5V/1.8V 10DFN

IC REG LINEAR 1.5V/1.8V 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL9000AIRBCZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL9000AIRBCZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL9000AIRBCZ-T
IC REG LINEAR 1.5V/1.8V 10DFN

IC REG LINEAR 1.5V/1.8V 10DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL9000AIRBCZ-TTR-ND 070145-ISL9000AIRBCZ-T 776-ISL9000AIRBCZ-T ISL9000AIRBCZ-T ISL9000AIRBCZ-T
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - ISL9000AIRBCZ-T 1.5V 1.8V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 10-VFDFN Exposed Pad Other; 10-DFN (3x3) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Power On Reset Enable, Power On Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7106304 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Motor Drivers, Controllers - A4982SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Power Management IC - 713-BQ27421YZFR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers