The ISL89412IPZ is a high-speed, dual-channel MOSFET driver in an 8-lead PDIP package, designed for applications such as power MOSFET driving, class D amplifiers, and ultrasonic transducer drivers. It operates from a 4.5V to 18V supply, delivers up to 2.0A peak output current, and features matched rise and fall times of 10ns to 20ns with 500pF to 1000pF loads. The device includes low input capacitance, low supply current, and non-overlapped drive for minimized switching losses. It is Pb-free and RoHS compliant, with an operating temperature range of -40°C to +85°C. The PDIP package is intended for through-hole wave soldering only and is not suitable for reflow applications.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89412IPZ |
| Package Type | PDIP8 |