Renesas Electronics Corporation ISL89411IP

Description
MOSFET Driver, CMOS, PDIP8
Request a Quote
Description
MOSFET Driver, CMOS, PDIP8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL89411IP is a high-speed, dual-channel MOSFET driver in an 8-lead PDIP package, designed for applications such as clock drivers, power MOSFET drivers, and Class D amplifiers. It operates from a 4.5V to 18V supply voltage and delivers a peak output current of 2.0A. The device features matched rise and fall times, low input capacitance, and low supply current. It is specified for operation from -40°C to +85°C and is RoHS compliant. Power dissipation is rated at 1050mW for the PDIP package.

Datasheet Summary
Powered by GS/AI

The ISL89411IP is a high-speed, dual-channel MOSFET driver in an 8-lead PDIP package, designed for applications such as clock drivers, power MOSFET drivers, and Class D amplifiers. It operates from a 4.5V to 18V supply voltage and delivers a peak output current of 2.0A. The device features matched rise and fall times, low input capacitance, and low supply current. It is specified for operation from -40°C to +85°C and is RoHS compliant. Power dissipation is rated at 1050mW for the PDIP package.

Suppliers

Company
Product
Description
Supplier Links
 - ISL89411IP - Rochester Electronics
Newburyport, MA, United States
MOSFET Driver, CMOS, PDIP8

MOSFET Driver, CMOS, PDIP8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL89411IP
Package Type PDIP8
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
PMIC - PMIC - Gate Drivers - LM5112SD/NOPB - 133533-LM5112SD/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 6-WSON (3x3)
View Details
80 V, N-channel Trench MOSFET - BUK6D81-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 9800 milliamps
View Details
7 suppliers