Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190405-ISL89411IBZ-
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: ISL89411
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 7.5ns, 10ns
IC GATE DRVR LOW-SIDE 8SOIC Product overview: ISL89411IBZ-T13 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89411IBZ-T13 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers DL INVERTING DRVRMODIFIED EL7212
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1190405-ISL89411IBZ-T13 | 730-ISL89411IBZ-T13 | ISL89411IBZ-T13-ND | ISL89411IBZ-T13 | ISL89411IBZ-T13 | ISL89411IBZ-T13 |
| Product Name | PMIC - PMIC - Gate Drivers - ISL89411IBZ-T13 | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 4.5 to 18 volts | ? to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||
| Fall Time | 10 ns | 20 ns | 10 ns | 10 ns |