The ISL89410IPZ is a high-speed dual-channel MOSFET driver in an 8-lead PDIP package, designed for applications such as clock drivers, power MOSFET drivers, and ultrasonic transducers. It operates from a 4.5V to 18V supply voltage and delivers 2.0A peak output current per channel with matched rise and fall times of 7.5ns and 10ns respectively into 500pF loads. It features low supply current of 4.5mA to 7.5mA under typical conditions, low input capacitance, and high noise immunity. The device is RoHS compliant and intended for through-hole wave solder processing only, with an operating temperature range of -40°C to +85°C.
Buffer/Inverter Based MOSFET Driver, CMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89410IPZ |
| Package Type | PDIP8 |