The ISL89410IP is a high-speed dual-channel MOSFET driver in an 8-lead PDIP package, designed for applications such as power MOSFET driving, clock/line driving, and class D switching amplifiers. It operates from a 4.5V to 18V supply voltage and delivers a peak output current of 2.0A with matched rise and fall times of 7.5ns and 10ns respectively into a 500pF load. The device has a low supply current of 4.5mA to 7.5mA when inputs are high, and supports an operating temperature range of -40°C to +85°C. It is available in a Pb-free variant and meets RoHS compliance. The package is a standard 8-lead PDIP with dimensions per JEDEC MS-001-BA.
MOSFET Driver, CMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89410IP |
| Package Type | PDIP8 |