Renesas Electronics Corporation Gate Driver IC ISL89401AR3Z

Description
IC GATE DRVR HALF-BRIDGE 9DFN Product overview: ISL89401AR3Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89401AR3Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 9DFN Product overview: ISL89401AR3Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89401AR3Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-ISL89401AR3Z
Gate Driver IC 730-ISL89401AR3Z
IC GATE DRVR HALF-BRIDGE 9DFN Product overview: ISL89401AR3Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89401AR3Z can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 9DFN Product overview: ISL89401AR3Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89401AR3Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - ISL89401AR3Z-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
ISL89401AR3Z-ND
Gate Drivers ISL89401AR3Z-ND
Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 985785-ISL89401AR3Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
985785-ISL89401AR3Z
Integrated Circuits (ICs) - PMIC - Gate Drivers 985785-ISL89401AR3Z
Win Source Part Number: 985785-ISL89401AR3Z Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 2.2V Current - Peak Output (Source, Sink): 1.25A, 1.25A High Side Voltage - Max (Bootstrap): 100 V Rise / Fall Time (Typ): 16ns, 16ns Voltage - Supply: 9V ~ 14V Package / Case: 9-VFDFN Exposed Pad Supplier Device Package: 9-DFN-EP (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL89401AR3Z Base Product Number: ISL89401 Product Status: Obsolete

Win Source Part Number: 985785-ISL89401AR3Z
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 2.2V
Current - Peak Output (Source, Sink): 1.25A, 1.25A
High Side Voltage - Max (Bootstrap): 100 V
Rise / Fall Time (Typ): 16ns, 16ns
Voltage - Supply: 9V ~ 14V
Package / Case: 9-VFDFN Exposed Pad
Supplier Device Package: 9-DFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL89401AR3Z
Base Product Number: ISL89401
Product Status: Obsolete

Buy Now Datasheet
Gate Drivers - ISL89401AR3Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL89401AR3Z
Gate Drivers ISL89401AR3Z
Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL89401AR3Z
Gate Drivers ISL89401AR3Z
Gate Drivers 1 25A 100V BRDG DRVR 3X3

Gate Drivers 1 25A 100V BRDG DRVR 3X3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL89401AR3Z ISL89401AR3Z-ND 985785-ISL89401AR3Z ISL89401AR3Z ISL89401AR3Z
Product Name Gate Driver IC Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 1.25 amps 1.25 amps 1.25 amps 1.25 amps
Rise Time 16 ns 16 ns 16 ns 16 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD12802-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCLVD110VFRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details
Specialty Logic - 1727-74AUP1Z125GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details