The ISL89401 is a 100V, high-frequency half-bridge N-channel MOSFET driver with 3.3V/TTL-compatible input thresholds, designed for applications such as telecom converters and Class-D audio amplifiers. It is available in an 8-lead SOIC package, measuring 3.00mm x 3.00mm. The device operates from a 9V to 14V supply, features an on-chip 1Ω bootstrap diode, and drives a 1nF load with typical rise and fall times of 16ns. It includes undervoltage protection and maintains output stability under high dV/dt conditions. The part is RoHS compliant and supports operation from -40°C to +125°C.
Half Bridge Based MOSFET Driver, 1.25A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89401ABZ-T |
| Package Type | SOICN8 |