IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: ISL89401ABZ-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89401ABZ-T can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 777458-ISL89401ABZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 9 V ~ 14 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 2.2V
Current - Peak Output (Source, Sink): 1.25A, 1.25A
High Side Voltage - Max (Bootstrap): 100V
Rise / Fall Time (Typ): 16ns, 16ns
Family Name: ISL89401
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LT1336CN#PBF; MIC4605-2YMT; LT1336CS; LT1336IN#TRPBF;
Introduction Date: April 10, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 1 25A 100V BRDG DRVR 8LD
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-ISL89401ABZ-T | ISL89401ABZ-T-ND | 777458-ISL89401ABZ-T | ISL89401ABZ-T | ISL89401ABZ-T | ISL89401ABZ-T |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - ISL89401ABZ-T | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | ||
| Rise Time | 16 ns | 16 ns | 16 ns | 16 ns | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |