Manufacturer: Intersil
Win Source Part Number: 777457-ISL89400AR3Z-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad (9 Leads)
Mounting: SMD
Operating Supply Voltage: 9 V ~ 14 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3.7V, 7.4V
Current - Peak Output (Source, Sink): 1.25A, 1.25A
High Side Voltage - Max (Bootstrap): 100V
Rise / Fall Time (Typ): 16ns, 16ns
Family Name: ISL89400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-DFN-EP (3x3)
Alternative Parts (Cross-Reference): LM5109ASDX; LM5109ASD/NOPB; LM5109SDX; LM5101CMY;
Introduction Date: April 10, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 777457-ISL89400AR3Z-T |
| Product Name | PMIC - PMIC - Gate Drivers - ISL89400AR3Z-T |
| Polarity | N-Channel |