The ISL89367FRTAZ is a high-speed, dual-channel MOSFET driver with 6A peak source and sink current, designed for synchronous rectifier and switch-mode power supply applications. It is packaged in a 16-lead 3mm x 5mm TDFN with an exposed pad for thermal performance, offering a junction-to-case thermal resistance of 3°C/W. The device operates over a -40°C to +125°C temperature range and supports input logic levels from 3.3V to 10V via programmable VREF+ and VREF- references. Output rise and fall times are 20ns typical with a 10nF load, and propagation delays can be programmed using external resistors from 2kΩ to 20kΩ. The driver meets RoHS compliance and is MSL classified for Pb-free reflow soldering.
MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89367FRTAZ |
| Package Type | SOLCC16 |