Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL89367FRTAZ ISL89367FRTAZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922011-ISL89367FRTAZ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 16-TDFN (5x3) Package: Tube Package: 16-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL89367 Categories: Integrated Circuits (ICs) Case / Package: 16-TDFN (5x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922011-ISL89367FRTAZ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 16-TDFN (5x3) Package: Tube Package: 16-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL89367 Categories: Integrated Circuits (ICs) Case / Package: 16-TDFN (5x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL89367FRTAZ - 922011-ISL89367FRTAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL89367FRTAZ
922011-ISL89367FRTAZ
PMIC - PMIC - Gate Drivers - ISL89367FRTAZ 922011-ISL89367FRTAZ
Manufacturer: Renesas Electronics America Win Source Part Number: 922011-ISL89367FRTAZ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 16-TDFN (5x3) Package: Tube Package: 16-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL89367 Categories: Integrated Circuits (ICs) Case / Package: 16-TDFN (5x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922011-ISL89367FRTAZ
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 16-TDFN (5x3)
Package: Tube
Package: 16-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL89367
Categories: Integrated Circuits (ICs)
Case / Package: 16-TDFN (5x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - ISL89367FRTAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL89367FRTAZ
PMIC - Gate Drivers ISL89367FRTAZ
IC GATE DRVR LOW-SIDE 16TDFN

IC GATE DRVR LOW-SIDE 16TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 922011-ISL89367FRTAZ ISL89367FRTAZ
Product Name PMIC - PMIC - Gate Drivers - ISL89367FRTAZ PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
2-input NOR gate - 74AHC1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
6 suppliers