The ISL89166FRTAZ is a high-speed, dual-channel 6A MOSFET driver designed for synchronous rectifier and switch-mode power supply applications. It comes in an 8-lead 3x3 mm TDFN package with an exposed pad for thermal performance, which must be connected to the PCB ground plane. The device operates from a 4.5V to 16V supply voltage and features programmable rising edge delays via external resistors on RDTA and RDTB pins, with specified delay times from 29 ns to 297 ns for 2kΩ to 20kΩ resistors. It offers matched propagation delays under 1 ns, 20 ns typical rise and fall times driving a 10nF load, and operates over a -40°C to +125°C junction temperature range. The driver is RoHS compliant, meets JESD22-A114E Class 2 and JESD22-A115-A Class B ESD standards, and provides built-in undervoltage lock-out with hysteresis. Its thermal resistance is 3°C/W junction-to-case.
AND Gate Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89166FRTAZ |
| Package Type | SOLCC8 |