The ISL89165FRTBZ-T is a high-speed, dual-channel MOSFET driver capable of delivering peak currents of 6A. It features dual AND-ed input logic, allowing for flexible control with enable inputs. The device has a typical ON-resistance of less than 1Ω and specified Miller plateau drive currents, which enhance its performance in various applications. It exhibits very low thermal impedance (O?JC = 3°C/W) and supports hysteretic input logic levels compatible with 3.3V CMOS, 5V CMOS, and TTL logic levels. This driver is suitable for applications such as synchronous rectifiers, switch mode power supplies, motor drives, Class D amplifiers, uninterruptible power supplies (UPS), inverters, and pulse transformer drivers. The ISL89165FRTBZ-T also allows for precise timing control through its precision threshold inputs, which can be used with external RC components for generating stable time delays. The device is designed to prevent shoot-through currents with separate, non-overlapping drive circuits for each output.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-TDFN (3x3)
Gate Drivers 6A PEAK HI SPD PWR MSFT DRVR 8LD 3X3
Low-Side Gate Driver IC Inverting, Non-Inverting 8-TDFN (3x3)
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL89165FRTBZ-T-ND | ISL89165FRTBZ-T | ISL89165FRTBZ-T |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 6 amps | 6 amps | |
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | |
| Rise Time | 20 ns | 20 ns |