Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL89165FRTAZ-T ISL89165FRTAZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922010-ISL89165FRTAZ -T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-TDFN (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL89165 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922010-ISL89165FRTAZ -T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-TDFN (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL89165 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL89165FRTAZ-T - 922010-ISL89165FRTAZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL89165FRTAZ-T
922010-ISL89165FRTAZ-T
PMIC - PMIC - Gate Drivers - ISL89165FRTAZ-T 922010-ISL89165FRTAZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922010-ISL89165FRTAZ -T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-TDFN (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL89165 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922010-ISL89165FRTAZ-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-TDFN (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL89165
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL89165FRTAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL89165FRTAZ-T
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL89165FRTAZ-T
IC GATE DRVR LOW-SIDE 8TDFN

IC GATE DRVR LOW-SIDE 8TDFN

Supplier's Site
PMIC - Gate Drivers - ISL89165FRTAZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL89165FRTAZ-T
PMIC - Gate Drivers ISL89165FRTAZ-T
IC GATE DRVR LOW-SIDE 8TDFN

IC GATE DRVR LOW-SIDE 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 922010-ISL89165FRTAZ-T ISL89165FRTAZ-T ISL89165FRTAZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL89165FRTAZ-T Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

8-bit SSOP Logic IC - 731-74AHCT594DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers