The ISL89165FBECZ is a dual-channel, 6A peak current MOSFET driver with enable inputs, packaged in an 8-lead EPSOIC with an exposed pad for thermal performance. It supports 5.0V CMOS/TTL logic thresholds and operates with a supply voltage of 4.5V to 16V. The device features precision input thresholds for RC-based timing control, non-overlapping output drives to prevent shoot-through, and a start-up sequence that holds outputs low during undervoltage conditions. It offers 20ns rise and fall times driving a 10nF load, and its exposed pad must be connected to a PCB ground plane for optimal thermal and electrical performance. Thermal resistance is 3°C/W from junction to case, and it is rated for -40°C to +125°C operating temperature. The part meets RoHS standards with a lead-free finish and is MSL classified for reflow soldering.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89165FBECZ |
| Package Type | SOP8 |