The ISL89165FBEAZ is a dual-channel, 6A peak current MOSFET driver with enable inputs, designed for synchronous rectifier and switch-mode power supply applications. It is packaged in an 8-lead EPSOIC with an exposed pad for thermal performance, measuring 4.98 mm by 3.99 mm. The device operates from a 4.5V to 16V supply and supports 3.3V CMOS logic thresholds. Each channel includes AND-ed input logic with precision thresholds for accurate RC timing delays, and outputs feature 20ns rise and fall times into a 10nF load. The exposed pad must be connected to ground for proper thermal and electrical operation, and the device is specified for operation from -40°C to +125°C.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89165FBEAZ |
| Package Type | SOICN-EP |