The ISL89164FRTCZ is a dual-channel, 6A peak current MOSFET driver with enable inputs, designed for synchronous rectifier and switch-mode power supply applications. It is packaged in an 8-lead 3x3 mm TDFN with an exposed thermal pad, and requires the pad to be connected to a PCB ground plane for optimal thermal and electrical performance. The device features precision logic thresholds proportional to VDD, with input logic levels scaling between 7.5V and 16V supply voltage. It offers 20ns rise and fall times driving a 10nF load, and a thermal resistance of 3°C/W from junction to case. The output stage uses non-overlapping drive circuits to prevent shoot-through, and includes undervoltage lock-out with a 400µs delay during power-up. It is qualified for operation from -40°C to +125°C junction temperature and meets RoHS standards with a matte tin finish.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89164FRTCZ |
| Package Type | SOLCC8 |