The ISL89164FRTCZ-T is a high-speed, dual-channel MOSFET driver capable of delivering peak currents of 6A, making it suitable for applications requiring robust drive capabilities. It features dual AND-ed input logic, allowing for flexible control with enable inputs. The device exhibits a typical ON-resistance of less than 1Ω and specified Miller plateau drive currents, which enhance its performance in high-frequency applications. This driver is designed with very low thermal impedance (O?JC = 3°C/W), ensuring efficient heat dissipation. It supports hysteretic input logic levels compatible with 3.3V CMOS, 5V CMOS, and TTL, providing versatility in interfacing with various logic levels. The precision threshold inputs enable accurate time delays when used with external RC components, making it valuable for applications such as synchronous rectifiers and dead time control. The ISL89164FRTCZ-T is optimized for applications including switch mode power supplies, motor drives, Class D amplifiers, uninterruptible power supplies (UPS), inverters, and pulse transformer drivers. It features fast rise and fall times of 20ns when driving a 10nF load, which is critical for maintaining efficiency in high-speed switching environments.
Low-Side Gate Driver IC Inverting 8-TDFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ISL89164FRTCZ-T |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Inverting |
| Output Current | 6 amps |
| Supply Voltage | 7.5 to 16 volts |
| Rise Time | 20 ns |