The ISL89164FRTBZ is a high-speed, dual-channel 6A MOSFET driver with enable inputs, packaged in an 8-lead 3x3 TDFN with an exposed pad for thermal performance. It features non-inverting inputs for channel A, inverting inputs for channel B, and 5.0V CMOS logic thresholds. The device supports a 4.5V to 16V supply range, offers 20ns typical rise and fall times driving a 10nF load, and includes undervoltage lockout with hysteresis. It meets RoHS compliance and is rated for operation from -40°C to +125°C junction temperature with a thermal impedance of 3°C/W junction-to-case. Outputs can be paralleled to double peak drive current, and the exposed pad must be connected to the PCB ground plane for optimal thermal and electrical performance.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89164FRTBZ |
| Package Type | TDFN8 |