Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Gate Drivers ISL89164FRTBZ

Description
Win Source Part Number: 1172428-ISL89164FRTB Z Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.85V, 3.15V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 4.5V ~ 16V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-TDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: HARISLISL89164FRTBZ, -ISL89164FRTBZ,2156- ISL89164FRTBZ-RS Base Product Number: ISL89164 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1172428-ISL89164FRTB Z Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.85V, 3.15V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 4.5V ~ 16V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-TDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: HARISLISL89164FRTBZ, -ISL89164FRTBZ,2156- ISL89164FRTBZ-RS Base Product Number: ISL89164 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1172428-ISL89164FRTBZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1172428-ISL89164FRTBZ
Integrated Circuits (ICs) - PMIC - Gate Drivers 1172428-ISL89164FRTBZ
Win Source Part Number: 1172428-ISL89164FRTB Z Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.85V, 3.15V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 4.5V ~ 16V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-TDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: HARISLISL89164FRTBZ, -ISL89164FRTBZ,2156- ISL89164FRTBZ-RS Base Product Number: ISL89164 Product Status: Obsolete

Win Source Part Number: 1172428-ISL89164FRTBZ
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.85V, 3.15V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 4.5V ~ 16V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: HARISLISL89164FRTBZ,-ISL89164FRTBZ,2156-ISL89164FRTBZ-RS
Base Product Number: ISL89164
Product Status: Obsolete

Buy Now Datasheet
Gate Drivers - ISL89164FRTBZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
ISL89164FRTBZ-ND
Gate Drivers ISL89164FRTBZ-ND
Low-Side Gate Driver IC Inverting 8-TDFN (3x3)

Low-Side Gate Driver IC Inverting 8-TDFN (3x3)

Buy Now Datasheet
Gate Driver IC - 730-ISL89164FRTBZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-ISL89164FRTBZ
Gate Driver IC 730-ISL89164FRTBZ
IC GATE DRVR LOW-SIDE 8TDFN Product overview: ISL89164FRTBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89164FRTBZ can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8TDFN Product overview: ISL89164FRTBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89164FRTBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - ISL89164FRTBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL89164FRTBZ
Gate Drivers ISL89164FRTBZ
Low-Side Gate Driver IC Inverting 8-TDFN (3x3)

Low-Side Gate Driver IC Inverting 8-TDFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL89164FRTBZ
Gate Drivers ISL89164FRTBZ
Gate Drivers 6A PEAK HI SPD PWR MSFT DRVR 8LD 3X3

Gate Drivers 6A PEAK HI SPD PWR MSFT DRVR 8LD 3X3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1172428-ISL89164FRTBZ ISL89164FRTBZ-ND 730-ISL89164FRTBZ ISL89164FRTBZ ISL89164FRTBZ
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Driver IC Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Current 6 amps 6 amps 6 amps 6 amps
Supply Voltage 4.5 to 16 volts 4.5 to 16 volts 4.5 to 16 volts
Rise Time 20 ns 20 ns 20 ns 20 ns
Fall Time 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC337DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74ALVC573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8230BD-D-IS3R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers