Renesas Electronics Corporation Dual 6A Gate Driver IC ISL89164FBECZ

Description
MOSFET DRIVER 2CH 6A 8SOIC Product overview: ISL89164FBECZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 6A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89164FBECZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET DRIVER 2CH 6A 8SOIC Product overview: ISL89164FBECZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 6A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89164FBECZ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL89164FBECZ is a high-speed, dual-channel MOSFET driver capable of delivering peak currents of 6A. It features enable inputs for each channel, allowing for flexible control in various applications. The device supports precision thresholds on all logic inputs, which facilitate the use of external RC circuits to create accurate time delays, making it suitable for dead time control and synchronous rectification. This driver operates with very low internal bias currents at high switching frequencies and employs separate, non-overlapping drive circuits to prevent shoot-through currents. The start-up sequence is designed to avoid glitches during power-up and power-down, ensuring reliable operation. The ISL89164FBECZ is compatible with input logic levels of 3.3V, 5.0V, and levels proportional to VDD, and it exhibits a typical ON-resistance of less than 1,Ѷ. Applications for this driver include synchronous rectifiers, switch mode power supplies, motor drives, Class D amplifiers, uninterruptible power supplies (UPS), inverters, and pulse transformer drivers. The device is housed in an 8-lead EPSOIC package and is rated for operation over a temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The ISL89164FBECZ is a high-speed, dual-channel MOSFET driver capable of delivering peak currents of 6A. It features enable inputs for each channel, allowing for flexible control in various applications. The device supports precision thresholds on all logic inputs, which facilitate the use of external RC circuits to create accurate time delays, making it suitable for dead time control and synchronous rectification. This driver operates with very low internal bias currents at high switching frequencies and employs separate, non-overlapping drive circuits to prevent shoot-through currents. The start-up sequence is designed to avoid glitches during power-up and power-down, ensuring reliable operation. The ISL89164FBECZ is compatible with input logic levels of 3.3V, 5.0V, and levels proportional to VDD, and it exhibits a typical ON-resistance of less than 1,Ѷ. Applications for this driver include synchronous rectifiers, switch mode power supplies, motor drives, Class D amplifiers, uninterruptible power supplies (UPS), inverters, and pulse transformer drivers. The device is housed in an 8-lead EPSOIC package and is rated for operation over a temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 6A Gate Driver IC
730-ISL89164FBECZ
Dual 6A Gate Driver IC 730-ISL89164FBECZ
MOSFET DRIVER 2CH 6A 8SOIC Product overview: ISL89164FBECZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 6A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89164FBECZ can be used for catalog matching and distributor lookup.

MOSFET DRIVER 2CH 6A 8SOIC Product overview: ISL89164FBECZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 6A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89164FBECZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - ISL89164FBECZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL89164FBECZ
Gate Drivers ISL89164FBECZ
Low-Side Gate Driver IC Inverting 8-SOIC-EP

Low-Side Gate Driver IC Inverting 8-SOIC-EP

Buy Now Datasheet
Gate Drivers - ISL89164FBECZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL89164FBECZ
Gate Drivers ISL89164FBECZ
Low-Side Gate Driver IC Inverting 8-SOIC-EP

Low-Side Gate Driver IC Inverting 8-SOIC-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - ISL89164FBECZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
ISL89164FBECZ
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL89164FBECZ
AND GATE BASED MOSFET DRIVER

AND GATE BASED MOSFET DRIVER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL89164FBECZ ISL89164FBECZ ISL89164FBECZ
Product Name Dual 6A Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Number of Outputs 2; 2
Supply Voltage 7.5 to 16 volts 7.5 to 16 volts 16 to 7.5 volts
Fall Time 20 ns 20 ns
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557KLB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Bulk; Bulk; Other
View Details
2 suppliers
Gate Drivers - 448-2EDL8034G4BXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details