The ISL89164FBECZ is a high-speed, dual-channel 6A MOSFET driver with enable inputs, housed in an 8-lead EPSOIC package measuring 5.45mm x 2.50mm. It features inverted logic inputs for both channels, a 5.0V CMOS/TTL-compatible logic threshold, and a 4.5V to 16V supply voltage range. Each channel delivers 6A peak source and sink current with 20ns rise and fall times driving a 10nF load. The device includes precision threshold inputs for RC-based timing control, undervoltage lock-out, and an exposed thermal pad for improved heat dissipation with a thermal resistance of 3°C/W between junction and case. It operates over a junction temperature range of -40°C to +125°C and meets RoHS and MSL qualifications for Pb-free soldering processes.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89164FBECZ |
| Package Type | SOP8 |