Low-Side Gate Driver IC Inverting 8-SOIC-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ISL89164FBECZ-T |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Inverting |
| Output Current | 6 amps |
| Supply Voltage | 7.5 to 16 volts |
| Rise Time | 20 ns |