Low-Side Gate Driver IC Inverting 8-SOIC-EP
Gate Drivers 6A PEAK HI SPD PWR MSFT DRVR 8LD EP Product overview: ISL89164FBEBZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89164FBEBZ can be used for catalog matching and distributor lookup.
Gate Drivers 6A PEAK HI SPD PWR MSFT DRVR 8LD EP
AND GATE BASED MOSFET DRIVER, 6A
Low-Side Gate Driver IC Inverting 8-SOIC-EP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL89164FBEBZ-ND | 730-ISL89164FBEBZ | ISL89164FBEBZ | ISL89164FBEBZ | ISL89164FBEBZ |
| Product Name | Gate Drivers | 6A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 6 amps | 6 amps | |||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | 4.5 to 16 volts | |
| Rise Time | 20 ns | 20 ns |