The ISL89164FBEBZ is a dual-channel, 6A peak current MOSFET driver with enable inputs, designed for synchronous rectifier and switch-mode power supply applications. It comes in an 8-lead EPSOIC package with an exposed pad for thermal management. The part supports 5.0V logic thresholds and features non-inverting enable and output stages with inverting input logic. It operates from a 4.5V to 16V supply, has a maximum junction temperature of 125°C, and integrates undervoltage lockout with a 3.3V threshold. Rise and fall times are 20ns typical into a 10nF load, and propagation delay is 25ns typical. The exposed pad must be connected to PCB ground for proper thermal and electrical performance. The device meets RoHS compliance with a matte tin finish and is rated for -40°C to +125°C operating temperature. It has a thermal resistance of 42°C/W in free air and 3°C/W junction-to-case.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89164FBEBZ |
| Package Type | SOICN-EP |