Low-Side Gate Driver IC Inverting 8-SOIC-EP
High Speed, Dual Channel, 6A, Power MOSFET Driver with Enable Inputs; DFN8, SOIC8; Temp Range: -40° to 125°C Product overview: ISL89164FBEAZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 6A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89164FBEAZ can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Gate Drivers 6A PEAK HI SPD PWR MSFT DRVR 8LD EP
AND GATE BASED MOSFET DRIVER, 6A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL89164FBEAZ-ND | 730-ISL89164FBEAZ | ISL89164FBEAZ | ISL89164FBEAZ | ISL89164FBEAZ |
| Product Name | Gate Drivers | Dual 6A Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 6 amps | 6 amps | |||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | |
| Rise Time | 20 ns | 20 ns |