The ISL89164FBEAZ is a dual-channel, 6A peak current MOSFET driver with enable inputs, housed in an 8-lead EPSOIC package with an exposed thermal pad. It features non-inverting outputs, 5.0V CMOS logic thresholds, and operates from a 4.5V to 16V supply voltage. The device includes undervoltage lockout, precision input thresholds for RC timing, and 20ns rise and fall times driving a 10nF load. Outputs can be paralleled for higher current drive. The exposed pad must be soldered to a PCB ground plane for thermal and electrical performance. It meets RoHS compliance and is rated for operation from -40°C to +125°C junction temperature.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89164FBEAZ |
| Package Type | SOICN-EP |