Low-Side Gate Driver IC Non-Inverting 8-TDFN (3x3)
Low-Side Gate Driver IC Non-Inverting 8-TDFN (3x3)
Low-Side Gate Driver IC Non-Inverting 8-TDFN (3x3)
Gate Drivers 6A PEAK HI SPD PWR MSFT DRVR 8LD 3X3
AND GATE BASED MOSFET DRIVER, 6A
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL89163FRTBZ-ND | ISL89163FRTBZ | ISL89163FRTBZ | ISL89163FRTBZ | ISL89163FRTBZ |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||
| Output Current | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns |