Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL89163FRTAZ-T ISL89163FRTAZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875848-ISL89163FRTAZ -T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-TDFN (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL89163 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875848-ISL89163FRTAZ -T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-TDFN (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL89163 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL89163FRTAZ-T - 875848-ISL89163FRTAZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL89163FRTAZ-T
875848-ISL89163FRTAZ-T
PMIC - PMIC - Gate Drivers - ISL89163FRTAZ-T 875848-ISL89163FRTAZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875848-ISL89163FRTAZ -T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-TDFN (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL89163 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875848-ISL89163FRTAZ-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-TDFN (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL89163
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL89163FRTAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL89163FRTAZ-T
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL89163FRTAZ-T
IC GATE DRVR LOW-SIDE 8TDFN

IC GATE DRVR LOW-SIDE 8TDFN

Supplier's Site
PMIC - Gate Drivers - ISL89163FRTAZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL89163FRTAZ-T
PMIC - Gate Drivers ISL89163FRTAZ-T
IC GATE DRVR LOW-SIDE 8TDFN

IC GATE DRVR LOW-SIDE 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 875848-ISL89163FRTAZ-T ISL89163FRTAZ-T ISL89163FRTAZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL89163FRTAZ-T Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
 - 5401/BCA - Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP
View Details
3 suppliers