Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers 6A PEAK HI SPD PWR MSFT DRVR 8LD EP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL89163FBEAZ-T-ND | ISL89163FBEAZ-T | ISL89163FBEAZ-T | ISL89163FBEAZ-T |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | |
| Rise Time | 20 ns | 20 ns |