The ISL89162FBEBZ is a high-speed, dual-channel MOSFET driver capable of 6A peak output current, designed for applications such as synchronous rectification, switch-mode power supplies, and motor drives. It is packaged in an 8-lead EPSOIC form factor with an exposed pad for improved thermal performance, measuring 5.0mm by 6.2mm. The device operates with a supply voltage of 4.5V to 16V and features inverting and non-inverting input logic with a 5.0V CMOS threshold. It has 20ns rise and fall times driving a 10nF load, and a thermal impedance of 3°C/W junction-to-case. The part meets RoHS compliance and is rated for operation from -40°C to +125°C.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89162FBEBZ |
| Package Type | SOP8 |