The ISL89161FRTAZ is a high-speed, dual-channel MOSFET driver capable of 6A peak output current, designed for synchronous rectifier, switch-mode power supply, and motor drive applications. It features an inverting input logic configuration with a 3.3V CMOS logic threshold, housed in an 8-lead 3mm × 3mm TDFN package with an exposed pad for thermal performance. The device operates from a 4.5V to 16V supply voltage, with a thermal impedance of 3°C/W, and provides 20ns rise and fall times driving a 10nF load. Input logic thresholds are precision-tuned for stable timing with external RC networks, and the outputs are non-overlapping to prevent shoot-through currents.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89161FRTAZ |
| Package Type | SOLCC8 |