The ISL89161FBEAZ is a dual channel, 6A peak current MOSFET driver with inverting input logic and 8-lead EPSOIC package with exposed pad. It operates from a 4.5V to 16V supply voltage and is designed for applications including synchronous rectifiers, switch mode power supplies, motor drives, and class D amplifiers. The device features precision logic thresholds for 5.0V CMOS inputs, 20ns typical rise and fall times driving a 10nF load, and a thermal resistance of 3°C/W junction-to-case. The exposed pad must be connected to PCB ground for proper thermal and electrical performance. It meets RoHS compliance and is rated for operation from -40°C to +125°C junction temperature.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89161FBEAZ |
| Package Type | SOP8 |