The ISL89160FRTBZ is a high-speed, dual-channel MOSFET driver with 6A peak output current, designed for synchronous rectifier, switch-mode power supply, and motor drive applications. It is packaged in an 8-lead 3x3 TDFN with an exposed thermal pad for improved heat dissipation and operates from a 4.5V to 16V supply. The device features a 5.0V CMOS-compatible logic input threshold, 20ns rise and fall times driving a 10nF load, and a thermal resistance of 3°C/W junction-to-case. It includes precision input thresholds for RC-based dead time control, undervoltage lockout at 3.3V, and operates over a junction temperature range of -40°C to +125°C. The device meets RoHS standards and is MSL classified for Pb-free reflow soldering.
AND Gate Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89160FRTBZ |
| Package Type | SOLCC8 |