The ISL89160FRTAZ is a high-speed, dual-channel MOSFET driver capable of 6A peak output current, designed for synchronous rectifier, switch mode power supply, and motor drive applications. It comes in an 8-lead 3x3 mm TDFN package with an exposed pad for thermal performance. The device features non-inverting 3.3V CMOS/TTL compatible logic inputs, with precision thresholds enabling RC-based dead time control. It operates from a 4.5V to 16V supply, has 20ns typical rise and fall times driving a 10nF load, and a thermal impedance of 3°C/W. The part meets RoHS compliance and is MSL rated for Pb-free reflow soldering. It includes undervoltage lock-out and internal 10kΩ pull-down on outputs during power-up/down sequencing.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89160FRTAZ |
| Package Type | SOLCC8 |