Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
IC MOSFET DRIVER 2CH 6A 8SOIC Product overview: ISL89160FBEBZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 6A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89160FBEBZ can be used for catalog matching and distributor lookup.
AND GATE BASED MOSFET DRIVER
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL89160FBEBZ-ND | 730-ISL89160FBEBZ | ISL89160FBEBZ | ISL89160FBEBZ |
| Product Name | Gate Drivers | Dual 6A Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | 4.5 to 16 volts |
| Rise Time | 20 ns | 20 ns |