Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
IC GATE DRVR LOW-SIDE 8SOIC Product overview: ISL89160FBEAZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89160FBEAZ can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
AND GATE BASED MOSFET DRIVER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL89160FBEAZ-ND | 730-ISL89160FBEAZ | ISL89160FBEAZ | ISL89160FBEAZ |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 6 amps | 6 amps | 6 amps | |
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns |